ASTM International - ASTM A82/A82M-05

Standard Specification for Steel Wire, Plain, for Concrete Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.] nominal diameter.

1.2 Supplement S1 describes high-strength wire, which shall be furnished when specifically ordered. It shall be permissible to furnish high-strength wire in place of regular wire if mutually agreed to by the purchaser and the manufacturer.

1.3 The values stated in either SI units or inch-pound units are to be regarded as standard. Within the text the inch-pound units are shown in brackets (except in Table 6). The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values may result in nonconformance with the specification.

Document History

September 1, 2007
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement (Withdrawn 2013)
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
October 1, 2005
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
ASTM A82/A82M-05
May 1, 2005
Standard Specification for Steel Wire, Plain, for Concrete Reinforcement
1.1 This specification covers cold-drawn steel wire, as-drawn or galvanized, to be used as such, or in fabricated form, for the reinforcement of concrete, in sizes not less than 2.03 mm [0.080 in.]...
Advertisement