ASTM International - ASTM D5164-05

Standard Specification for Propylene Glycol and Dipropylene Glycol

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheets.

abstract:

This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. The material properties enumerated, and apparent specific gravity shall be tested... View More

Document History

February 1, 2026
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 The following applies to all specified limits in this standard: for purposes...
April 1, 2019
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 The following applies to all specified limits in this standard: for purposes...
February 1, 2011
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 The following applies to all specified limits in this standard; for purposes...
ASTM D5164-05
May 15, 2005
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units...
January 1, 2000
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 For specific hazard information and guidance, see the supplier's Material...
January 1, 2000
Standard Specification for Propylene Glycol and Dipropylene Glycol
1.1 This specification covers propylene glycol and dipropylene glycol for use in the preparation of surface coatings. 1.2 For specific hazard information and guidance, see the supplier's Material...
Advertisement