ASTM International - ASTM D6547-00(2005)

Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 3
ICS Code (Hydraulic fluids): 75.120
significance And Use:

Corrosiveness of a fluid to a bimetallic couple is one of the properties used to evaluate hydraulic or lubricating fluids. It is an indicator of the compatibility of a fluid with a brass on steel... View More

scope:

1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple.

Note 1-This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the same apparatus, test conditions, and evaluation criteria, but it describes test procedures more explicitly.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2023
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple. Note 1: This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the...
January 1, 2016
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple. Note 1: This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the...
October 1, 2010
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple. Note 1—This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the...
ASTM D6547-00(2005)
May 1, 2005
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple. Note 1—This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the...
April 10, 2000
Standard Test Method for Corrosiveness of Lubricating Fluid to Bimetallic Couple
1.1 This test method covers the corrosiveness of hydraulic and lubricating fluids to a bimetallic galvanic couple. Note 1--This test method replicates Fed-Std No. 791, Method 5322.2. It utilizes the...
Advertisement