ASTM International - ASTM C1480-00(2005)

Standard Specification for Packaged, Pre-Blended, Dry, Combined Materials for Use in Wet or Dry Shotcrete Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers laboratory performance standards for pre-blended, dry, packaged, combined materials for use in wet or dry shotcrete applications that are delivered to a purchaser with the ingredients uniformly mixed. The use of supplemental materials, placement, curing, or protection of the shotcrete after delivery to the purchaser is not addressed by this specification.

1.2 The values stated in SI units shall be regarded as the standard. The inch-pound values in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test method portion of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM C1480-00(2005)
May 1, 2005
Standard Specification for Packaged, Pre-Blended, Dry, Combined Materials for Use in Wet or Dry Shotcrete Application
1.1 This specification covers laboratory performance standards for pre-blended, dry, packaged, combined materials for use in wet or dry shotcrete applications that are delivered to a purchaser with...
September 11, 2000
Standard Specification for Packaged, Pre-Blended, Dry, Combined Materials for Use in Wet or Dry Shotcrete Application
1.1 This specification covers laboratory performance standards for pre-blended, dry, packaged, combined materials for use in wet or dry shotcrete applications that are delivered to a purchaser with...
Advertisement