BSI - BS EN 60719
Calculation of the Lower and Upper Limits for the Average Outer Dimensions of Cables with Circular Copper Conductors and of Rated Voltages up to and Including 450/750 V
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 November 1993 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
scope:
Not applicable to mineral insulated cables. For calculating the diameter over the core assembly for determining the sheath thickness, the method given in Appendix A of IEC 60502 should be used.
Document History
BS EN 60719
November 15, 1993
Calculation of the Lower and Upper Limits for the Average Outer Dimensions of Cables with Circular Copper Conductors and of Rated Voltages up to and Including 450/750 V
Not applicable to mineral insulated cables. For calculating the diameter over the core assembly for determining the sheath thickness, the method given in Appendix A of IEC 60502 should be used.