ASTM International - ASTM D2634-02

Standard Specification for Methyl Amyl Acetate (95% Grade)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers methyl amyl acetate (95 % grade) for use in paint, varnish, and related products.

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.

Document History

July 1, 2021
Standard Specification for Methyl Amyl Acetate (95 % Grade)
1.1 This specification covers methyl amyl acetate2 (95 % grade) for use in paint, varnish, and related products. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
June 1, 2013
Standard Specification for Methyl Amyl Acetate (95 % Grade)
1.1 This specification covers methyl amyl acetate2 (95 % grade) for use in paint, varnish, and related products. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
June 1, 2007
Standard Specification for Methyl Amyl Acetate (95 % Grade)
1.1 This specification covers methyl amyl acetate (95 % grade) for use in paint, varnish, and related products. 1.2 The values stated in SI units are to be regarded as standard. No other units of...
May 10, 2002
Standard Specification for Methyl Amyl Acetate (95% Grade)
1.1 This specification covers methyl amyl acetate (95 % grade) for use in paint, varnish, and related products. 1.2 For specific hazard information and guidance, see the supplier's Material Safety...
ASTM D2634-02
May 10, 2002
Standard Specification for Methyl Amyl Acetate (95% Grade)
1.1 This specification covers methyl amyl acetate (95 % grade) for use in paint, varnish, and related products. 1.2 For specific hazard information and guidance, see the supplier's Material Safety...
Advertisement