ASTM International - ASTM D6503-99(2005)

Standard Test Method for Enterococci in Water Using Enterolert

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 7
ICS Code (Examination of biological properties of water): 13.060.70
significance And Use:

This test provides an easy and reliable method for the detection of enterococci in water within 24 h. For recreational water (fresh and marine) testing is performed to insure areas are safe for... View More

scope:

1.1 This test method covers a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX's patented Defined Substrate Technology (DST). This product, Enterolert, utilizes a nutrient indicator that fluoresces when metabolized. It can detect these bacteria at one colony forming unit (CFU)/100 mL within 24 h. The presence of this microorganism in water is an indication of fecal contamination and the possible presence of enteric pathogens.

1.2 This test method can be used successfully with drinking water, source water, recreational (fresh and marine) water, and bottled water. It is the user's responsibility to ensure the validity of this test method for waters of untested matrices.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2019
Standard Test Method for Enterococci in Water Using Enterolert
1.1 This test method covers a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX’s patented Defined Substrate Technology (DST).2 This product, Enterolert,...
August 1, 2014
Standard Test Method for Enterococci in Water Using Enterolert
1.1 This test method covers a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX’s patented Defined Substrate Technology (DST).2 This product, Enterolert,...
May 1, 2009
Standard Test Method for Enterococci in Water Using Enterolert
1.1 This test method covers a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX's patented Defined Substrate Technology (DST). This product, Enterolert,...
ASTM D6503-99(2005)
June 1, 2005
Standard Test Method for Enterococci in Water Using Enterolert
1.1 This test method covers a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX's patented Defined Substrate Technology (DST). This product, Enterolert,...
December 10, 1999
Standard Test Method for Enterococci in Water Using EnterolertTM
1.1 This test method describes a simple procedure for the detection of enterococci in water and wastewater. It is based on IDEXX's patented Defined Substrate Technology (DST). This product,...
Advertisement