ASTM International - ASTM D7122-05

Standard Specification for HCFC Blend B (CF 3 CCl 2 H, Ar, and CF 4 )

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 2
ICS Code (Fire-fighting): 13.220.10
scope:

1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium.

1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or the conditions of employing such equipment (for example, handhelds, fixed installations, etc.).

1.3 This specification does not address the storage or transportation of HCFC Blend B. Storage, handling, and transportation issues are addressed in Practice D 7123.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

abstract:

This specification covers requirements for HCFC Blend B as a fire-fighting medium. The fill density of HCFC Blend B within a container should not exceed that needed to achieve complete filling of... View More

Document History

March 1, 2026
Standard Specification for HCFC Blend B (CF3CCl2H, Ar, and CF4)
1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium. 1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or the...
June 1, 2021
Standard Specification for HCFC Blend B (CF3CCl2H, Ar, and CF4)
1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium. 1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or...
February 1, 2017
Standard Specification for HCFC Blend B (CF3CCl2H, Ar, and CF4)
1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium. 1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or...
August 1, 2011
Standard Specification for HCFC Blend B (CF3CCl2H, Ar, and CF4)
1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium. 1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or...
ASTM D7122-05
June 1, 2005
Standard Specification for HCFC Blend B (CF3CCl2H, Ar, and CF4)
1.1 This specification covers requirements for HCFC Blend B as a fire-fighting medium. 1.2 This specification does not address the fire-fighting equipment or hardware that employs HCFC Blend B or the...
Advertisement