ASTM International - ASTM D5025-05
Standard Specification for Laboratory Burner Used for Small-Scale Burning Tests on Plastic Materials
| Organization: | ASTM International |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers the physical dimensions and characteristics of a laboratory burner to be used as an ignition source for small-scale burning tests on plastic materials. The burner is used with methane, propane, or butane supply gases for flame heights of 20 to 125 mm.
Note 1-The burner described in this specification is suitable for use in the following ASTM standards: Specification C 509, Test Method D 229, Test Method D 635, Test Method D 876, Test Method D 3014, Test Method D 3801, Test Method D 4804, Test Method D 4986, and Test Method D 5048. Safety hazards and known limitations on applicability of fire-test-response standards are addressed in the individual test methods.
Note 2-This specification is equivalent to the ignition source specified in IEC 60695-11-3, Annex A and IEC 60695-11-4, Annex A.
Note 3-This specification is equivalent to the P/PF2 ignition source specified in ISO 10093.
abstract:
This specification covers the physical dimensions and characteristics of a laboratory burner used for small-scale burning tests on plastic materials, with the supply gases including methane,... View More
Document History