ASTM International - ASTM D6585-05

Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2005
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene, in nominal thickness from 0.025 to 0.51 mm [0.001 to 0.020 in.], and are > 97 % PTFE in composition.

1.1.1 The use of recycled PTFE for production of unsintered extruded films or tapes has not been identified at this time. When commercial usable processes and materials are available, this specification will be revised to include recycled materials.

1.2 The values stated in SI units are detailed in IEEE/ASTM SI 10 are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following precautionary statement pertains only to the test method portion, Section 8 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Although this specification and ISO/DIS 13000-1 and ISO/DIS 13000-2 differ in approach or detail, data obtained relating to specific properties, using either are technically equivalent.

abstract:

This specification covers three types and several grades of unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene in specified nominal... View More

Document History

May 1, 2022
Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene, in nominal thickness from 0.025 to 0.51 mm (0.001 to 0.020 in.), which...
September 1, 2017
Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene, in nominal thickness from 0.025 to 0.51 mm (0.001 to 0.020 in.), which...
February 1, 2011
Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene, in nominal thickness from 0.025 to 0.51 mm (0.001 to 0.020 in.), which...
ASTM D6585-05
April 1, 2005
Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered extruded films or tapes manufactured from virgin, unpigmented polytetrafluoroethylene, in nominal thickness from 0.025 to 0.51 mm [0.001 to 0.020 in.], and...
August 10, 2000
Standard Specification for Unsintered Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered extruded films or tapes manufactured from virgin polytetrafluoroethylene, in nominal thickness from 0.025 to 0.39 mm (0.001 to 0.010 in.), and are > 97 % PTFE...
Advertisement