ASTM International - ASTM B929-05
Standard Specification for Copper-Nickel-Tin Spinodal Alloy Rod and Bar
| Organization: | ASTM International |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-nickel-tin alloy rod and bar. The following alloy is included:
|
Copper Alloy UNS No. Nominal Composition, Weight % | |||
| Copper | Nickel | Tin | |
| C72900 | 77 | 15 | 8 |
1.2 The following safety hazard caveat pertains only to the test method(s) described in this specification.
1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for UNS C72900 copper-nickel-tin alloy rods and bars. Products should be manufactured by hot working, cold working, and annealing processes to produce a... View More
Document History