ASTM International - ASTM D7134-05
Standard Test Method for Molecular Mass Averages and Molecular Mass Distribution of Atactic Polystyrene by Matrix Assisted Laser Desorption/Ionization (MALDI)-Time of Flight (TOF) Mass Spectrometry (MS)
| Organization: | ASTM International |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
1.1 This test method covers the determination of molecular mass (MM) averages and the distribution of molecular masses for linear atactic polystyrene of narrow molecular mass distribution (MMD) ranging in molecular masses from 2000 g/mol to 35 000 g/mol by matrix assisted laser desorption/ionizatio
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1
There is no similar or equivalent ISO standard.
Document History