ASTM International - ASTM C1619-05

Standard Specification for Elastomeric Seals for Joining Concrete Structures

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 3
ICS Code (Seals, glands): 21.140
scope:

1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C 14, C 14M, C 118, C 118M, C 361, C 361M, C 443, C 443M, C 505, or C 505M used in gravity and low head pressure applications.

1.2 Requirements are given for natural or synthetic rubber gaskets, or a combination of both.

1.3 Values stated in imperial units are to be regarded as the standard.

1.4The following precautionary caveat pertains only to the test method portion, Section 8, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures used in gravity and low head pressure... View More

Document History

October 1, 2023
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C14, C14M, C118,...
September 1, 2020
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C14, C14M, C118,...
February 1, 2019
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C14, C14M, C118,...
September 1, 2017
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C14, C14M, C118,...
November 1, 2011
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C14, C14M, C118,...
ASTM C1619-05
May 15, 2005
Standard Specification for Elastomeric Seals for Joining Concrete Structures
1.1 This specification covers the physical property requirements of elastomeric seals (gaskets) used to seal the joints of precast concrete structures conforming to Specifications C 14, C 14M, C 118,...
Advertisement