ASTM International - ASTM D2658-94(1999)

Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 3
ICS Code (Cases. Boxes. Crates): 55.160
scope:

1.1 This test method covers the determination of the interior dimensions of regular slotted or special slotted styles of single-wall corrugated, double-wall corrugated, and solid fiberboard boxes.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2023
Standard Test Method for Determining Dimensions of Fiberboard Boxes
4.1 Dimensions are important properties in the general construction of a box, and accurate methods of measurement are required for research work, routine control, and acceptance testing for...
May 1, 2018
Standard Test Method for Determining Dimensions of Fiberboard Boxes
4.1 Dimensions are important properties in the general construction of a box, and accurate methods of measurement are required for research work, routine control, and acceptance testing for...
October 1, 2013
Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
4.1 The interior dimensions are important properties in the general construction of a box, and accurate methods of measurement are required for research work, routine control, and acceptance testing...
October 1, 2009
Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
The interior dimensions are important properties in the general construction of a box, and accurate methods of measurement are required for research work, routine control, and acceptance testing for...
December 1, 2004
Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
The interior dimensions are important properties in the general construction of a box, and accurate methods of measurement are required for research work, routine control, and acceptance testing for...
ASTM D2658-94(1999)
October 10, 1999
Standard Test Method for Determining Interior Dimensions of Fiberboard Boxes (Box Gage Method)
1.1 This test method covers the determination of the interior dimensions of regular slotted or special slotted styles of single-wall corrugated, double-wall corrugated, and solid fiberboard boxes....
Advertisement