ASTM International - ASTM E2430-05

Standard Specification For Expanded Polystyrene ("EPS") Thermal Insulation Boards For Use In Exterior Insulation and Finish Systems ("EIFS")

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2005
Status: inactive
Page Count: 2
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS).

1.2 EIFS producers may have requirements in addition to, or different than, those in this specification.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for informational purposes only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). The thermal insulation boards shall be made of a... View More

Document History

March 15, 2013
Standard Specification For Expanded Polystyrene (“EPS”) Thermal Insulation Boards For Use In Exterior Insulation and Finish Systems (“EIFS”)
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). 1.2 EIFS producers may have requirements in...
ASTM E2430-05
June 15, 2005
Standard Specification For Expanded Polystyrene ("EPS") Thermal Insulation Boards For Use In Exterior Insulation and Finish Systems ("EIFS")
1.1 This specification is for flat, uncoated expanded polystyrene thermal insulation boards for use in exterior insulation and finish systems (EIFS). 1.2 EIFS producers may have requirements in...
Advertisement