ASTM International - ASTM E1496-05

Standard Test Method for Neutron Radiographic Dimensional Measurements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 4
ICS Code (Non-destructive testing): 19.100
significance And Use:

Many requirements exist for accurate dimensional information in industrial quality control. Frequently, this information cannot be measured directly, may be very uncertain, or is expensive to... View More

scope:

1.1 This test method provides a technique for extracting quantitative dimensional information on an object from its neutron radiograph. The technique is based on the identification of changes in film density caused by material changes where a corresponding discontinuity in film density exists. This test method is designed to be used with neutron radiographs made with a well-collimated beam. The film densities in the vicinity of the edge must be in the linear portion of the density versus exposure curve. The accuracy of this test method may be affected adversely in installations with high-angular-divergence neutron beams or with large object-to-film distances.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2010
Standard Test Method for Neutron Radiographic Dimensional Measurements (Withdrawn 2012)
Many requirements exist for accurate dimensional information in industrial quality control. Frequently, this information cannot be measured directly, may be very uncertain, or is expensive to obtain....
ASTM E1496-05
June 1, 2005
Standard Test Method for Neutron Radiographic Dimensional Measurements
Many requirements exist for accurate dimensional information in industrial quality control. Frequently, this information cannot be measured directly, may be very uncertain, or is expensive to obtain....
January 1, 1997
Standard Test Method for Neutron Radiographic Dimensional Measurements
1.1 This test method provides a technique for extracting quantitative dimensional information on an object from its neutron radiograph. The technique is based on the identification of changes in film...
Advertisement