ASTM International - ASTM D520-00(2005)

Standard Specification for Zinc Dust Pigment

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 2
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 This specification covers three types of zinc dust, for use as a pigment in paints.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers three types of zinc dust, for use as a pigment in paints. The pigments shall consist substantially of metallic zinc and shall conform to the requirements for composition... View More

Document History

September 1, 2025
Standard Specification for Zinc Dust Pigment
1.1 This specification covers three types of zinc dust, for use as a pigment in paints. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...
May 1, 2019
Standard Specification for Zinc Dust Pigment
1.1 This specification covers three types of zinc dust, for use as a pigment in paints. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for...
June 1, 2011
Standard Specification for Zinc Dust Pigment
This specification covers three types of zinc dust, for use as a pigment in paints. The pigments shall consist substantially of metallic zinc and shall conform to the requirements for composition...
ASTM D520-00(2005)
May 15, 2005
Standard Specification for Zinc Dust Pigment
This specification covers three types of zinc dust, for use as a pigment in paints. The pigments shall consist substantially of metallic zinc and shall conform to the requirements for composition...
April 10, 2000
Standard Specification for Zinc Dust Pigment
1.1 This specification covers two types of zinc dust, for use as a pigment in paints. Type I is a general grade. Type II is a high-purity grade. 1.2 The values stated in inch-pound units are to be...
Advertisement