ASTM International - ASTM D3322-82(2005)

Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2005
Status: inactive
Page Count: 4
ICS Code (Paints and varnishes): 87.040
significance And Use:

Primers and primer surfacers may be used over many different surfaces top coated with one or more of a variety of coatings and subjected to many kinds of wear and exposure.

The selection of... View More

scope:

1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2023
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. 1.2 The values stated in SI units are to be regarded as the standard. The values given in...
June 1, 2017
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1. TABLE 1 Test Methods Property Section ASTM...
June 1, 2011
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1. 1.2 The values stated in SI units are to be...
ASTM D3322-82(2005)
May 15, 2005
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1. 1.2 The values stated in SI units are to be...
January 1, 2001
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1. 1.2 This standard does not purport to address...
January 1, 2001
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1. 1.2 This standard does not purport to address...
Advertisement