ASTM International - ASTM D2693-93(1997)

Standard Specification for Ethylene Glycol

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 1
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers ethylene glycol for use in the preparation of surface coatings.

1.2 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.

Document History

January 1, 2022
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
July 1, 2012
Standard Specification for Ethylene Glycol (Withdrawn 2021)
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
June 1, 2007
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are...
July 10, 2002
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 The following applies to all specified limits in this standard; for purposes of determining...
ASTM D2693-93(1997)
November 10, 1997
Standard Specification for Ethylene Glycol
1.1 This specification covers ethylene glycol for use in the preparation of surface coatings. 1.2 For specific hazard information and guidance, consult the supplier's Material Safety Data Sheet.
Advertisement