ASTM International - ASTM D7027-05
Standard Test Method for Evaluation of Scratch Resistance of Polymeric Coatings and Plastics Using an Instrumented Scratch Machine
| Organization: | ASTM International |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Organic coatings): | 25.220.60 |
significance And Use:
Scratch tests are performed on specimens:
(1) to evaluate the scratch or mar resistance of a particular material,
(2) to rank the relative scratch resistance of different materials,... View More
scope:
1.1 This test method describes a laboratory procedure using an instrumented scratch machine to produce and quantify surface damage under controlled conditions. This test method is able to characterize the mar and scratch resistance of polymers by measuring many significant material parameters. The scratch-inducing and data acquisition process is automated to avoid user-influenced effects that may affect the results.
1.2 The values stated in SI units are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-FLTM BN 108-13, ISO 1518 and ISO 12137-2 are related to this test method; the contents are significantly different from this method.
Document History