ASTM International - ASTM A416/A416M-05

Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 5
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved (normal-relaxation). Low-relaxation strand shall be regarded as the standard type. Stress-relieved (normal-relaxation) strand will not be furnished unless specifically ordered, or by arrangement between purchaser and supplier. Grade 1725 [250] and Grade 1860 [270] have minimum ultimate strengths of 1725 MPa [250 ksi] and 1860 MPa [270 ksi], respectively, based on the nominal area of the strand.

1.2 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 The supplementary requirements in S1 shall be specified for 15.2-mm (0.6-in.) diameter uncoated seven-wire steel strand if needed for applications in prestressed ground anchors.

Document History

April 1, 2026
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
March 1, 2024
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
December 1, 2018
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
December 1, 2017
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
May 1, 2017
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
March 1, 2016
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
May 1, 2015
Standard Specification for Low-Relaxation, Seven-Wire Steel Strand for Prestressed Concrete
1.1 This specification covers two grades of low-relaxation, seven-wire steel strand for use in prestressed concrete construction. Grade 250 [1725] and Grade 270 [1860] have minimum tensile strengths...
September 1, 2012
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved...
April 1, 2012
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use prestressed concrete construction. The two types of strand are low-relaxation and stress-relieved...
April 1, 2010
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are...
April 1, 2006
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are...
ASTM A416/A416M-05
June 1, 2005
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are...
September 10, 2002
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are...
September 10, 1999
Standard Specification for Steel Strand, Uncoated Seven-Wire for Prestressed Concrete
1.1 This specification covers two types and two grades of seven-wire, uncoated steel strand for use in pretensioned and post-tensioned prestressed concrete construction. The two types of strand are...
Advertisement