ASTM International - ASTM D1068-05

Standard Test Methods for Iron in Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 11
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total iron and dissolved iron determinations. The test methods are given as follows:

RangeSections
Test Method A-Atomic Absorption, Direct0.1 to 5.0 mg/L7 to 15
Test Method C-Atomic Absorption, Graphite Furnace5 to 100 g/L16 to 24
Test Method D-Photometric Bathophenanthroline g/L40 to 1000 g/L25 to 36

1.2 It is the user's responsibility to ensure the validity of these test methods to waters of untested matrices.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Note 3, Note 5, and Note X1.1.

Document History

October 1, 2015
Standard Test Methods for Iron in Water (Withdrawn 2024)
1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total...
September 1, 2010
Standard Test Methods for Iron in Water
Iron is the second most abundant metallic element in the earth's crust and is essential in the metabolism of plants and animals. If presented in excessive amounts, however, it forms oxyhydroxide...
ASTM D1068-05
June 1, 2005
Standard Test Methods for Iron in Water
1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total...
June 1, 2005
Standard Test Methods for Iron in Water
1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total...
January 10, 2003
Standard Test Methods for Iron in Water
1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total...
January 1, 1996
Standard Test Methods for Iron in Water
1.1 These test methods cover the determination of iron in water. Procedures are given for determining total iron, dissolved iron, and ferrous iron. Undissolved iron may be calculated from the total...
Advertisement