ASTM International - ASTM D6307-05
Standard Test Method for Asphalt Content of Hot-Mix Asphalt by Ignition Method
| Organization: | ASTM International |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
This test method can be used for quantitative determination of asphalt content in HMA paving mixtures and pavement samples for quality control, specification acceptance, and mixture evaluation... View More
scope:
1.1 This test method covers the determination of asphalt content of hot-mix asphalt (HMA) paving mixtures and pavement samples by removing the asphalt cement in an ignition furnace. The means of sample heating may be the convection method or direct irradiation method.
Note 1-Aggregate obtained by this test method may be used for sieve analysis. Particle size degradation may occur with some aggregates.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitation prior to use.
Document History