ASTM International - ASTM F2453/F2453M-05

Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2 [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 6
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication.

1.2 Welded wire mesh fence fabric is produced in four types, based on the kind of coating, as described in Section .

1.3 This specification is applicable to orders in either inch-pound units or SI units. Values stated in either inch-pound or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values in the two systems are not exact equivalents; therefore, each system shall be used independent of the other, without combining values in any way.

1.4 This specification references notes and footnotes, which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this specification.

1.5 The following safety hazards caveat pertains only to the test methods portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations proper to use.

abstract:

This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. Welded wire mesh... View More

Document History

January 1, 2025
Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2? [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. 1.2 Welded...
Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2  [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. 1.2 Welded...
April 1, 2014
Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2  [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. 1.2 Welded...
February 1, 2011
Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2 [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. 1.2 Welded...
ASTM F2453/F2453M-05
June 1, 2005
Standard Specification for Welded Wire Mesh Fence Fabric (Metallic-Coated or Polymer Coated) for Meshes of 6 in.2 [3871 mm2] or Less, in Panels or Rolls, with Uniform Meshes
1.1 This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. 1.2 Welded wire...
Advertisement