ASTM International - ASTM E2438-05
Standard Practice for Implementing Standard Performance Based Test Methods for the Analysis of Metals, Ores, and Related Materials (Withdrawn 2014)
| Organization: | ASTM International |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Chemical analysis): | 71.040.40 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
1.1 This practice describes a model for use by analytical chemistry laboratories in implementing standard performance-based test methods, such as those developed in accordance with Practice E 2437.
1.2 The principles in these practices can also be used by ISO 17025 compliant laboratories that need to implement other performance-based test methods or need to document and validate extensions of standard test methods, or non-standard test methods.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History