ASTM International - ASTM D2729-96a

Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1996
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, water resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and fittings. Four-inch perforated pipe is also covered; the joint tightness test is not applicable for this product. A form of marking to indicate compliance with this specification is also included.

1.2 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and...
September 1, 2017
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and...
February 1, 2011
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and...
August 10, 2003
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and...
ASTM D2729-96a
December 10, 1996
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, water resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and...
January 1, 1978
Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe And Fittings
A description is not available for this item.
Advertisement