ASTM International - ASTM D2758-94(1998)e1

Standard Test Method for Engine Coolants by Engine Dynamometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 8
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in Section 6.

Document History

September 1, 2025
Standard Test Method for Engine Coolants by Engine Dynamometer
1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The...
November 1, 2009
Standard Test Method for Engine Coolants by Engine Dynamometer (Withdrawn 2022)
1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The...
ASTM D2758-94(1998)e1
April 10, 1998
Standard Test Method for Engine Coolants by Engine Dynamometer
1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The...
December 15, 1994
Standard Test Method for Engine Coolants by Engine Dynamometer
1.1 This test method covers a full-scale clean engine test designed to evaluate corrosion protection and inhibitor stability of engine coolants under simulated heavy-duty driving conditions. 1.2 The...
Advertisement