ASTM International - ASTM C1614-05
Standard Practice for the Determination of 237Np, 232Th, 235U and 238U in Urine by Inductively Coupled Plasma-Mass Spectrometry (ICP-MS) and Gamma Ray Spectrometry.
| Organization: | ASTM International |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
This practice may be used as part of a bioassay program for workers potentially exposed to nuclear material by measuring 237Np, 232Th and 235U and 238U... View More
scope:
1.1 This practice covers the separation and preconcentration of neptunium-237 (237Np), thorium-232 (232Th), uranium-235 (235U) and uranium-238 (238U) from urine followed by quantitation using ICP-MS.
1.2 This practice can be used to support routine bioassay programs. The minimum detectable concentrations (MDC) for this method, taking the preconcentration factor into account, are approximately 1E-2Bq for 237Np (0.38ng), 2E-6Bq for 232Th (0.50ng), 4E-5Bq for 235U (0.50ng) and 6E-6Bq for 238U (0.48ng).
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History