ASTM International - ASTM D7106-05

Standard Guide for Selection of Test Methods for Ethylene Propylene Diene Terpolymer (EPDM) Geomembranes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2005
Status: inactive
Page Count: 3
ICS Code (Geotextiles): 59.080.70
scope:

1.1 This standard guide provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental applications.

1.2 This guide includes test methods for three different types of EPDM geomembranes including; scrim-reinforced membranes, composite membranes and smooth, non-reinforced membranes.

1.3 The test methods are divided into three categories including manufacturing quality control, optional performance tests and seam testing.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

1.5 This standard does not purport to address all of the safety problems, if any associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2010
Standard Guide for Selection of Test Methods for Ethylene Propylene Diene Terpolymer (EPDM) Geomembranes
1.1 This guide covers and provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental...
ASTM D7106-05
June 1, 2005
Standard Guide for Selection of Test Methods for Ethylene Propylene Diene Terpolymer (EPDM) Geomembranes
1.1 This standard guide provides recommendations for the selection of appropriate test methods for Ethylene Propylene Diene Terpolymer (EPDM) geomembranes used in geotechnical and geoenvironmental...
Advertisement