ASTM International - ASTM D2761-89(1998)

Standard Test Method for Analysis of Sodium Triphosphate by the Simplified Ion Exchange Method (Withdrawn 2001)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1998
Status: inactive
Page Count: 3
ICS Code (Surface active agents): 71.100.40
scope:

1.1 This test method covers the determination of ortho-, pyro-, and meta-phosphates in sodium triphosphate. It depends on direct flow elutriation through a column of ion exchange resin.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Material Safety Data Sheets are available for reagents and materials. Review them for hazards prior to usage.

Document History

ASTM D2761-89(1998)
January 10, 1998
Standard Test Method for Analysis of Sodium Triphosphate by the Simplified Ion Exchange Method (Withdrawn 2001)
1.1 This test method covers the determination of ortho-, pyro-, and meta-phosphates in sodium triphosphate. It depends on direct flow elutriation through a column of ion exchange resin. 1.2 This...
Advertisement