ASTM International - ASTM D2768-95(2001)
Standard Specification for General-Purpose Ethylene-Propylene Rubber Jacket for Wire and Cable (Withdrawn 2007)
| Organization: | ASTM International |
| Publication Date: | 15 February 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a weather and ozone-resisting crosslinked compound for use as the outer covering or jacket on insulated wires and cables. The polymer component of this material consists substantially of ethylenepropylene copolymer (EPM) or ethylene-propylene terpolymer (EPDM).
1.2 The values stated in inch-pound units are the standard, except in cases where SI units are more appropriate. The values in parentheses are for information only.
Document History