ASTM International - ASTM F606-05
Standard Test Methods for Determining the Mechanical Properties of Externally and Internally Threaded Fasteners, Washers, and Rivets
| Organization: | ASTM International |
| Publication Date: | 1 July 2005 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
1.1 These test methods cover establishment of procedures for conducting tests to determine the mechanical properties of externally and internally threaded fasteners, washers, and rivets.
1.2 Property requirements and the applicable tests for their determination are specified in individual product standards. In those instances where the testing requirements are unique or at variance with these standard procedures, the product standard shall specify the controlling testing requirements.
1.3 These test methods describe mechanical tests for determining the following properties:
| Section | |
| For Externally Threaded Fasteners: | 3 |
| Product Hardness | 3.1 |
| Proof Load | 3.2.1 |
| Method 1, Length Measurement | 3.2.3 |
| Method 2, Yield Strength | 3.2.4 |
| Method 3, Uniform Hardness | 3.2.5 |
| Axial Tension Testing of Full-Size Product | 3.4 |
| Wedge Tension Testing of Full-Size Product | 3.5 |
| Tension Testing of Machined Test Specimens | 3.6 |
| Total Extension at Fracture Test | 3.7 |
| Single Sheer Test | 3.8 |
| For Internally Threaded Fasteners: | 4 |
| Product Hardness | 4.1 |
| Proof Load Test | 4.2 |
| Cone Proof Load Test | 4.3 |
| For Washers and Direct Tension Indicators: | 5 |
| General Requirements | 5.1 |
| Through Hardened Washers | 5.2 |
| Carburized Washers | 5.3 |
| For Rivets: | 6 |
| Product Hardness | 6.1 |
| Test for Embrittlement of Metallic-Coated Externally Threaded Fasteners | 7 |
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-A complete metric companion to Test Methods F 606 has been developed-F 606M; therefore, no metric equivalents are shown in these test methods.
Document History