ASTM International - ASTM D2823-90(1997)e1

Standard Specification for Asphalt Roof Coatings, Asbestos Containing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt roof coatings of brushing or spraying consistency.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2005
Standard Specification for Asphalt Roof Coatings, Asbestos Containing
This specification covers two types of asbestos-containing asphalt roof coatings consisting of an asphalt base, volatile petroleum solvents, and mineral stabilizers including asbestos fiber, mixed to...
ASTM D2823-90(1997)e1
January 1, 1997
Standard Specification for Asphalt Roof Coatings, Asbestos Containing
1.1 This specification covers asphalt roof coatings of brushing or spraying consistency. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It...
Advertisement