ASTM International - ASTM D2824-02

Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2006
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in SI units are to be regarded as...
January 1, 2004
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in SI units are to be regarded as...
January 10, 2002
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in SI units are to be regarded as...
ASTM D2824-02
January 10, 2002
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in SI units are to be regarded as...
Advertisement