ASTM International - ASTM D3720-90(2005)

Standard Test Method for Ratio of Anatase to Rutile in Titanium Dioxide Pigments by X-Ray Diffraction

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2005
Status: inactive
Page Count: 3
ICS Code (Pigments and extenders): 87.060.10
significance And Use:

This test method is used by titanium dioxide pigment manufacturers and users for process control and product acceptance.

scope:

1.1 This test method covers the determination of the ratio of anatase to rutile in titanium dioxide pigments. The method is also applicable to pigment mixtures and pigmented coatings containing titanium dioxide.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Ratio of Anatase to Rutile in Titanium Dioxide Pigments by X-Ray Diffraction
1.1 This test method covers the determination of the ratio of anatase to rutile in titanium dioxide pigments. The method is also applicable to pigment mixtures and pigmented coatings containing...
June 1, 2011
Standard Test Method for Ratio of Anatase to Rutile in Titanium Dioxide Pigments by X-Ray Diffraction
1.1 This test method covers the determination of the ratio of anatase to rutile in titanium dioxide pigments. The method is also applicable to pigment mixtures and pigmented coatings containing...
ASTM D3720-90(2005)
July 1, 2005
Standard Test Method for Ratio of Anatase to Rutile in Titanium Dioxide Pigments by X-Ray Diffraction
1.1 This test method covers the determination of the ratio of anatase to rutile in titanium dioxide pigments. The method is also applicable to pigment mixtures and pigmented coatings containing...
May 10, 1999
Standard Test Method for Ratio of Anatase to Rutile in Titanium Dioxide Pigments by X-Ray Diffraction
1.1 This test method covers the determination of the ratio of anatase to rutile in titanium dioxide pigments. The method is also applicable to pigment mixtures and pigmented coatings containing...
Advertisement