ASTM International - ASTM E176-05a

Standard Terminology of Fire Standards

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2005
Status: inactive
Page Count: 19
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
ICS Code (Fire protection): 13.220.20
scope:

1.1 This terminology covers terms, related definitions, and descriptions of terms used or likely to be used in fire-test-response standards, fire-hazard-assessment standards, and fire-risk-assessment standards. Definitions of terms are special-purpose definitions that are consistent with the standard definitions but are written to ensure that a specific fire-test-response standard, fire-hazard-assessment standard, or fire-risk-assessment standard is properly understood and precisely interpreted.

Note 1-For additional information, refer to ASTM Policy on Fire Standards.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 This fire standard cannot be used to provide quantitative measures.

Advertisement