ASTM International - ASTM D2852-95(2002)

Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1995
Status: inactive
Page Count: 6
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, impact resistance, load-deflection properties, dimensional stability, and joint tightness of plain-end or bell-end styrene-rubber (SR) plastic drain pipe and fittings in sizes 2 through 6 in.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2016
Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings (Withdrawn 2022)
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, impact resistance, load-deflection properties, dimensional stability, and joint tightness of...
March 1, 2008
Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings
This specification covers the material, dimensional, and mechanical requirements, and the corresponding test methods for plain-end or bell-end styrene-rubber (SR) plastic drain pipes and fittings in...
ASTM D2852-95(2002)
September 10, 1995
Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, impact resistance, load-deflection properties, dimensional stability, and joint tightness of...
September 10, 1995
Standard Specification for Styrene-Rubber (SR) Plastic Drain Pipe and Fittings
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, impact resistance, load-deflection properties, dimensional stability, and joint tightness of...
Advertisement