ASTM International - ASTM D1913-00(2005)
Standard Test Method for Resistance to Wetting of Garment-Type Leathers (Spray Test)
| Organization: | ASTM International |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Leather and furs): | 59.140.30 |
significance And Use:
The procedure is intended primarily to evaluate garment-type leathers. The test method is qualitative and measures the surface-water repellency or surface-water resistance only. It is not intended... View More
scope:
1.1 This test method covers the qualitative evaluation of the surface repellency to water of garment-type leathers. This test method does not apply to wet blue.
1.2 The values stated in inch-pound units are to be regarded as standard. The values shown in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History