ASTM International - ASTM A508/A508M-05a

Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 9
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for vessel closures, shells, flanges, tube sheets, rings, heads, and similar parts.

1.2 All grades are considered weldable under proper conditions. Welding technique is of fundamental importance, and it is presupposed that welding procedure and inspection will be in accordance with approved methods for the grade of material used.

1.3 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards. Within the text and the tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

Note 1-Grades 1 and 1A are composed of different chemistries but have the same mechanical requirements.

Document History

March 15, 2023
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification2 covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
March 1, 2018
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification2 covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
May 1, 2017
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification2 covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
May 1, 2016
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification2 covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
May 1, 2014
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification2 covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
October 1, 2005
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
ASTM A508/A508M-05a
September 1, 2005
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
January 1, 2005
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
January 1, 2005
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
July 1, 2004
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
April 1, 2004
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
February 10, 2004
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
April 10, 2003
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
September 10, 1999
Standard Specification for Quenched and Tempered Vacuum-Treated Carbon and Alloy Steel Forgings for Pressure Vessels
1.1 This specification covers quenched and tempered vacuum treated carbon and alloy steel forgings for pressure vessels such as those used in reactor systems. Specifically, it covers forgings for...
Advertisement