ASTM International - ASTM D3458-00(2005)

Standard Specification for Copies from Office Copying Machines for Permanent Records (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2005
Status: inactive
Page Count: 7
ICS Code (Reproduction equipment): 37.100.10
scope:

1.1 This specification covers copies from office copying machines where the copied material is expected to have maximum or substantial life expectancy.

1.2 This specification is divided into two parts, paper and imaged copy. The parts appear as follows:

1.3 Part 1 describes the procurement process for obtaining paper that will have the proper life expectancy for the intended purpose.

1.4 Part 2 describes a procedure for estimating the durability of the image on copy from an office copying machine.

1.5 As indicated in Appendix and , this specification may be used as a guide.

abstract:

This specification covers copies from office copying machines where the copied material is expected to have maximum or substantial life expectancy. The procurement process for obtaining paper that... View More

Document History

ASTM D3458-00(2005)
September 1, 2005
Standard Specification for Copies from Office Copying Machines for Permanent Records (Withdrawn 2010)
This specification covers copies from office copying machines where the copied material is expected to have maximum or substantial life expectancy. The procurement process for obtaining paper that...
March 10, 2000
Standard Specification for Copies from Office Copying Machines for Permanent Records
1.1 This specification covers copies from office copying machines where the copied material is expected to have maximum, or substantial life expectancy. 1.2 The specification is divided into two...
Advertisement