ASTM International - ASTM E685-93(2005)
Standard Practice for Testing Fixed-Wavelength Photometric Detectors Used in Liquid Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Optical measuring instruments): | 17.180.30 |
| ICS Code (Physicochemical methods of analysis): | 71.040.50 |
significance And Use:
Although it is possible to observe and measure each of the several characteristics of a detector under different and unique conditions, it is the intent of this practice that a complete set of... View More
scope:
1.1 This practice is intended to serve as a guide for the testing of the performance of a photometric detector (PD) used as the detection component of a liquid-chromatograph
1.2 This practice is intended to describe the performance of the detector both independently of the chromatographic system (static conditions) and with flowing solvent (dynamic conditions).
1.3 For general liquid chromatographic procedures, consult Refs (1-9).
1.4 For general information concerning the principles, construction, operation, and evaluation of liquid-chromatograph
1.5 The values stated in SI units are to be regarded as standard.
1.6 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History