ASTM International - ASTM D2895-88(1999)

Standard Test Method for Gloss Retention of Waxed Paper and Paperboard After Storage at 40°C (104°F) (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 2
ICS Code (Paper and board): 85.060
scope:

1.1 This test method is intended primarily to measure the gloss retention of waxed specimens exhibiting relatively good gloss.

1.2 The values stated in acceptable metric units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D2895-88(1999)
April 10, 1999
Standard Test Method for Gloss Retention of Waxed Paper and Paperboard After Storage at 40°C (104°F) (Withdrawn 2004)
1.1 This test method is intended primarily to measure the gloss retention of waxed specimens exhibiting relatively good gloss. 1.2 The values stated in acceptable metric units are to be regarded as...
Advertisement