ASTM International - ASTM A945/A945M-05
Standard Specification for High-Strength Low-Alloy Structural Steel Plate with Low Carbon and Restricted Sulfur for Improved Weldability, Formability, and Toughness
| Organization: | ASTM International |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Materials and components for shipbuilding): | 47.020.05 |
scope:
1.1 This specification covers high-strength low-alloy structural steel plate intended for use in welded construction of naval ships where a savings in weight is important. Steels that conform to this specification offer improved weldability, formability, and toughness resulting from the specified alloying elements with limitations on carbon, sulfur, and residual element contents. Two grades, 50 and 65, may be provided as-rolled, control-rolled, thermo-mechanical control processed (including accelerated cooling), normalized, or quenched and tempered as required to meet the specified mechanical requirements.
1.2 The maximum thickness or weight [mass] of plates shall be as follows:
| Grade | Plate thickness, max, in. [mm] | Plate weight [mass], max, lb/ft
2 [kg/m2] |
| 50 | 2 [50] | 81.7 [393] |
| 65 | 11/4 [32] | 51.0 [251] |
1.3 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized.
1.4 The values stated in either inch-pound units or SI units are to be regarded as standard. Within the text the SI units are shown in brackets. The values stated in each system are not exact equivalents, therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
Document History