ASTM International - ASTM A387/A387M-05a

Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 6
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service.

1.2 Plates are available under this specification in several grades having different alloy contents as follows:

NominalNominal
ChromiumMolybdenum
Grade Content, %Content, %
20.500.50
121.000.50
111.250.50
22, 22L2.251.00
21, 21L3.001.00
55.000.50
99.001.00
919.001.00
911 9.001.00

1.3 Each grade except Grades 21L, 22L, 91 and 911 is available in two classes of tensile strength levels as defined in the Tensile Requirements tables, depending on heat treatment. In the annealed condition all grades are available only as Class 1. Grades 21L and 22L are available only as Class 1. Grade 91 and 911 are available only as Class 2.

1.4 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

July 1, 2025
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification2 covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
September 1, 2023
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification2 covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification2 covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
March 15, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification2 covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
April 1, 2011
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
This specification covers chromium-molybdenum alloy steel plates for welded boilers and pressure vessels designed for elevated temperature service. Materials considered under this specification are...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
This specification covers chromium-molybdenum alloy steel plates for welded boilers and pressure vessels designed for elevated temperature service. Materials considered under this specification are...
October 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
ASTM A387/A387M-05a
October 1, 2005
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
March 1, 2005
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
May 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
March 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
March 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Chromium-Molybdenum
1.1 This specification covers chromium-molybdenum alloy steel plates intended primarily for welded boilers and pressure vessels designed for elevated temperature service. 1.2 Plates are available...
Advertisement