ASTM International - ASTM D2903-93(1998)
Standard Specification for Crosslinked Chlorinated Polyolefin Heat-Shrinkable Tubing for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 10 November 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This specification covers flexible crosslinked chlorinated polyolefin heat-shrinkable tubing used for electrical insulating purposes. It is supplied in an expanded form and will shrink to the specified diameter when heated.
1.2 The values stated in inch-pound units are to be regarded as the standard accept for temperature, which is stated in degrees Celsius. SI values in parentheses are for information only.
Document History