ASTM International - ASTM G49-85(2005)

Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 6
significance And Use:

Axially loaded tension specimens provide one of the most versatile methods of performing a stress-corrosion test because of the flexibility permitted in the choice of type and size of test... View More

scope:

1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens may be stressed quantitatively with equipment for application of either a constant load, constant strain, or with a continuously increasing strain.

1.2 Tension test specimens are adaptable for testing a wide variety of product forms as well as parts joined by welding, riveting, or various other methods.

1.3 The exposure of specimens in a corrosive environment is treated only briefly because other standards are being prepared to deal with this aspect. Meanwhile, the investigator is referred to Practices G 35, G 36, G 37, and G 44, and to ASTM Special Technical Publication 425 ().

Document History

May 1, 2026
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens...
November 1, 2023
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens...
November 1, 2019
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens...
March 1, 2011
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens...
ASTM G49-85(2005)
October 1, 2005
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
Axially loaded tension specimens provide one of the most versatile methods of performing a stress-corrosion test because of the flexibility permitted in the choice of type and size of test specimen,...
May 10, 2000
Standard Practice for Preparation and Use of Direct Tension Stress-Corrosion Test Specimens
1.1 This practice covers procedures for designing, preparing, and using ASTM standard tension test specimens for investigating susceptibility to stress-corrosion cracking. Axially loaded specimens...
Advertisement