ASTM International - ASTM E1793-05

Standard Practice for Preparation of Aluminum Alloy for Bonding in Foam and Beam Type Transportable Shelters

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 2
ICS Code (Surface preparation): 25.220.10
ICS Code (Aluminium and aluminium alloys): 77.120.10
significance And Use:

Reproducible and durable adhesive bonds to aluminum alloys can be obtained reliably only through proper selection and careful control of the materials used and the steps in the bonding process.... View More

scope:

1.1 This practice covers the preparation of clean, uniform surfaces of aluminum alloy suitable for formation of durable adhesive bonds in "foam and beam" panels used for the manufacture of tactical shelters.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2019
Standard Practice for Preparation of Aluminum Alloy for Bonding in Foam and Beam Type Transportable Shelters
1.1 This practice covers the preparation of clean, uniform surfaces of aluminum alloy suitable for formation of durable adhesive bonds in “foam and beam” panels used for the manufacture of tactical...
September 1, 2011
Standard Practice for Preparation of Aluminum Alloy for Bonding in Foam and Beam Type Transportable Shelters
1.1 This practice covers the preparation of clean, uniform surfaces of aluminum alloy suitable for formation of durable adhesive bonds in “foam and beam” panels used for the manufacture of tactical...
ASTM E1793-05
October 1, 2005
Standard Practice for Preparation of Aluminum Alloy for Bonding in Foam and Beam Type Transportable Shelters
1.1 This practice covers the preparation of clean, uniform surfaces of aluminum alloy suitable for formation of durable adhesive bonds in "foam and beam" panels used for the manufacture of tactical...
December 10, 2000
Standard Practice for Preparation of Aluminum Alloy for Bonding in Foam and Beam Type Transportable Shelters
1.1 This practice covers the preparation of clean, uniform surfaces of aluminum alloy suitable for formation of durable adhesive bonds in "foam and beam" panels used for the manufacture of tactical...
Advertisement