ASTM International - ASTM D3802-79(2005)

Standard Test Method for Ball-Pan Hardness of Activated Carbon

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 4
ICS Code (Solid fuels): 75.160.10
significance And Use:

Several methods have been employed in the past for determining the resistance of activated carbons to particle size degradation under service conditions, including the ball-pan method, the... View More

scope:

1.1 This test method covers a procedure for determining the ball-pan hardness number of granular activated carbons. For the purpose of this test, granular activated carbons are those having particles 90 % of which are larger than 80 mesh (180 m) as determined by Test Method D 2862.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 sibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2023
Standard Test Method for Ball-Pan Hardness of Activated Carbon
1.1 This test method covers a procedure for determining the ball-pan hardness number of granular activated carbons. For the purpose of this test, granular activated carbons are those having particles...
June 1, 2016
Standard Test Method for Ball-Pan Hardness of Activated Carbon
1.1 This test method covers a procedure for determining the ball-pan hardness number of granular activated carbons. For the purpose of this test, granular activated carbons are those having particles...
April 1, 2010
Standard Test Method for Ball-Pan Hardness of Activated Carbon
Several methods have been employed in the past for determining the resistance of activated carbons to particle size degradation under service conditions, including the ball-pan method, the stirring...
ASTM D3802-79(2005)
October 1, 2005
Standard Test Method for Ball-Pan Hardness of Activated Carbon
Several methods have been employed in the past for determining the resistance of activated carbons to particle size degradation under service conditions, including the ball-pan method, the stirring...
February 10, 1999
Standard Test Method for Ball-Pan Hardness of Activated Carbon
1.1 This test method provides a procedure for determining the ball-pan hardness number of granular activated carbons. For the purpose of this test, granular activated carbons are those having...
Advertisement