ASTM International - ASTM B848-05
Specification for Powder Forged (P/F) Ferrous Materials
| Organization: | ASTM International |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
1.1 This specification covers powder forged ferrous materials fabricated by hot densification of atomized prealloyed or iron powders and intended for use as structural parts.
1.2 This specification covers powder forged parts made from the following materials:
1.2.1 CompositionsP/F-10XX
P/F-10CXX Copper-Carbon Steel (produced from atomized iron powder, copper and graphite powders),
P/F-11XX Carbon Steel with manganese sulfide for enhanced machinability (produced from atomized iron powder, manganese sulfide, and graphite powders),
P/F-11CXX Copper-Carbon Steel with manganese sulfide for enhanced machinability (produced from atomized iron powder, copper, manganese sulfide, and graphite powders),
P/F-42XX Nickel-Molybdenum Steel (produced from prealloyed atomized iron-nickel-molybden
P/F-46XX Nickel-Molybdenum Steel (produced from prealloyed atomized iron-nickel-molybden
P/F-44XX Molybdenum Steel (produced from prealloyed atomized iron-molybdenum powder and graphite powder), and
P/F-49XX Molybdenum Steel (produced from prealloyed atomized iron-molybdenum powder and graphite powder).
Note 1
Alloy composition designations are modifications of the AISI-SAE nomenclature. For example: 10CXX designates a plain carbon steel containing copper and XX amount of carbon. Compositional limits of alloy and impurity elements may be different from the AISI-SAE limits. Chemical composition limits are specified in Section .
Note 2
XX designates the forged carbon content, in hundredths of a percent, that is specified by the purchaser for the application. For a given specified carbon content, the permissible limits shall be as specified in .
1.2.2 Grades
Grade A
Density equivalent to a maximum of 0.5 % porosity. The minimum density of those sections of the powder forged part so designated by the applicable part drawing shall not be less than the value specified in .
Grade B
Density equivalent to a maximum of 1.5 % porosity. The minimum density of those sections of the powder forged part so designated by the applicable part drawing shall not be less than the value specified in .
1.3 Property values stated in inch-pound units are the standard. Conversion factors to SI units may be approximate.
abstract:
This specification covers the powder forged ferrous materials fabricated by hot densification of atomized prealloyed or iron powders and intended for use as structural parts. The strcutural parts... View More
Document History