ASTM International - ASTM B941-05

Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2005
Status: inactive
Page Count: 4
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat-resistance (i.e. resist annealing), which differ by zirconium content, tensile strength, electrical conductivity, and maximum use temperature. This standard covers one currently commercially applicable alloy from this family.

1.2 The values stated in inch-pound units are standard. The SI equivalents of inch-pound units may be approximate.

abstract:

The specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat resistance, which differ... View More

Document History

April 1, 2024
Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes
1.1 This specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat resistance (that is,...
October 1, 2022
Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes
1.1 This specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat-resistance (that is,...
April 1, 2016
Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes
1.1 This specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat-resistance (that is,...
October 15, 2010
Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes
1.1 This specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat-resistance (i.e. resist...
ASTM B941-05
October 1, 2005
Standard Specification for Heat Resistant Aluminum-Zirconium Alloy Wire for Electrical Purposes
The specification covers heat resistant aluminum-zirconium alloy round wire for electrical purposes. There is a family of aluminum-zirconium alloys that are used for heat resistance, which differ by...
Advertisement